Cap Tant Solid 10uF 6.3V P CASE 10% (2 X 1.25 X 1.1mm) Inward L SMD 2012 5 Ohm 125°C T/R Product overview: TCSCS0J106KPAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS0J106KPAR can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124567-TCSCS0J106KP
Categories: Tantalum Capacitors
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 59-TCSCS0J106KPAR | 1124567-TCSCS0J106KPAR |
| Product Name | SMD 10uF 6.3V 5 Ohm Capacitor | Tantalum Capacitors - TCSCS0J106KPAR |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 10 microF |