Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT541MP5WAWUS5

Description
Win Source Part Number: 1238544-SPMWHT541MP5 WAWUS5 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm) Lumens/Watt @ Current - Test: 172 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1532-6,1510-153 2-1,1510-1532-2,SPMW HT541MP5WAWUS5 Base Product Number: SPMWHT541 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238544-SPMWHT541MP5 WAWUS5 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm) Lumens/Watt @ Current - Test: 172 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1532-6,1510-153 2-1,1510-1532-2,SPMW HT541MP5WAWUS5 Base Product Number: SPMWHT541 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238544-SPMWHT541MP5WAWUS5
Optoelectronics - LED Lighting - White 1238544-SPMWHT541MP5WAWUS5
Win Source Part Number: 1238544-SPMWHT541MP5 WAWUS5 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm) Lumens/Watt @ Current - Test: 172 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 15°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1532-6,1510-153 2-1,1510-1532-2,SPMW HT541MP5WAWUS5 Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238544-SPMWHT541MP5WAWUS5
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 33lm (32lm ~ 34lm)
Lumens/Watt @ Current - Test: 172 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 15°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1532-6,1510-1532-1,1510-1532-2,SPMWHT541MP5WAWUS5
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-1532-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1532-2-ND
LED White Lighting 1510-1532-2-ND
LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
LED White Lighting - 1510-1532-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1532-1-ND
LED White Lighting 1510-1532-1-ND
LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238544-SPMWHT541MP5WAWUS5 1510-1532-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.95 volts 2.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Yellow - MD-OS-BL02-Y - ECO Light LED
Specs
LED Type Yellow
Optical Power Output 350 milliwatts
View Details