Samsung Semiconductor Division Led Lighting - LED Lighting - White - SPMWHT541MP5WAVKS5 SPMWHT541MP5WAVKS5

Description
Manufacturer: Samsung Win Source Part Number: 897149-SPMWHT541MP5W AVKS5 Series: LM561B Plus Features: LED Lighting series White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 897149-SPMWHT541MP5W AVKS5 Series: LM561B Plus Features: LED Lighting series White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT541MP5WAVKS5
897149-SPMWHT541MP5WAVKS5
Led Lighting - LED Lighting - White - SPMWHT541MP5WAVKS5 897149-SPMWHT541MP5WAVKS5
Manufacturer: Samsung Win Source Part Number: 897149-SPMWHT541MP5W AVKS5 Series: LM561B Plus Features: LED Lighting series White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897149-SPMWHT541MP5WAVKS5
Series: LM561B Plus
Features: LED Lighting series White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 897149-SPMWHT541MP5WAVKS5
Product Name Led Lighting - LED Lighting - White - SPMWHT541MP5WAVKS5
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Chip LED with reflector - SML-012YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details