Samsung Semiconductor Division Led Lighting - LED Lighting - White - SPMWHT541MP5WAR0S4 SPMWHT541MP5WAR0S4

Description
Manufacturer: Samsung Win Source Part Number: 897144-SPMWHT541MP5W AR0S4 Series: LM561B Plus Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000 Other Part Number: 1510-1310-6, Q9733469A, 1510-1310-2, 1510-1310-1, SPMWHT541MP5WAR0S4-N D
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 897144-SPMWHT541MP5W AR0S4 Series: LM561B Plus Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000 Other Part Number: 1510-1310-6, Q9733469A, 1510-1310-2, 1510-1310-1, SPMWHT541MP5WAR0S4-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT541MP5WAR0S4
897144-SPMWHT541MP5WAR0S4
Led Lighting - LED Lighting - White - SPMWHT541MP5WAR0S4 897144-SPMWHT541MP5WAR0S4
Manufacturer: Samsung Win Source Part Number: 897144-SPMWHT541MP5W AR0S4 Series: LM561B Plus Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000 Other Part Number: 1510-1310-6, Q9733469A, 1510-1310-2, 1510-1310-1, SPMWHT541MP5WAR0S4-N D

Manufacturer: Samsung
Win Source Part Number: 897144-SPMWHT541MP5WAR0S4
Series: LM561B Plus
Features: LED Lighting series White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000
Other Part Number: 1510-1310-6, Q9733469A, 1510-1310-2, 1510-1310-1, SPMWHT541MP5WAR0S4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 897144-SPMWHT541MP5WAR0S4
Product Name Led Lighting - LED Lighting - White - SPMWHT541MP5WAR0S4
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241670-SLI-343Y8C3F - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 1497-1301-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details