Samsung Semiconductor Division LED White Lighting SPMWHT541MP5WAQKS4

Description
LED Lighting LM561B Plus White, Cool 5700K 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561B Plus White, Cool 5700K 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1289-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1289-2-ND
LED White Lighting 1510-1289-2-ND
LED Lighting LM561B Plus White, Cool 5700K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Cool 5700K 2.95V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1289-2-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343DC3FW-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1089-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
View Details