Opto Diode Corporation, an ITW Company Wide Angle TO-39 Package 880nm Emitter OD-100

Description
High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.
Datasheet
Description
High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
Wide Angle TO-39 Package 880nm Emitter
OD-100
Wide Angle TO-39 Package 880nm Emitter OD-100
High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.

High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu of high power IRLEDs are available for shipping now.

Supplier's Site Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company
Product Category Light Emitting Diodes (LED)
Product Number OD-100
Product Name Wide Angle TO-39 Package 880nm Emitter
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017445 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details