Win Source Part Number: 1238504-SPMWHT541MP5
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White, Cool
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 35lm (33lm ~ 37lm)
Lumens/Watt @ Current - Test: 183 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs
LED Lighting LM561B Plus White, Cool 5700K 2.95V 65mA 120° 4-SMD, Flat Leads
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1238504-SPMWHT541MP5WAQHSD | SPMWHT541MP5WAQHSD-ND |
| Product Name | Optoelectronics - LED Lighting - White | LED White Lighting |
| LED Type | White; Multi-Colored; White, Cool | White |
| Viewing Angle | 120 degrees | 120 degrees |
| Forward Voltage | 2.95 volts | 2.95 volts |