Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XAVMS0

Description
LED Lighting LM561C White, Warm 3000K 2.8V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561C White, Warm 3000K 2.8V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1286-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1286-2-ND
LED White Lighting 1510-1286-2-ND
LED Lighting LM561C White, Warm 3000K 2.8V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 3000K 2.8V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
LED White Lighting - 1510-1286-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1286-1-ND
LED White Lighting 1510-1286-1-ND
LED Lighting LM561C White, Warm 3000K 2.8V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Warm 3000K 2.8V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238364-SPMWHT541ML5XAVMS0
Optoelectronics - LED Lighting - White 1238364-SPMWHT541ML5XAVMS0
Win Source Part Number: 1238364-SPMWHT541ML5 XAVMS0 Category: Optoelectronics>LED Lighting - White Series: LM561C Color: White, Warm Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm) Lumens/Watt @ Current - Test: 181 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1286-1,1510-128 6-2,1510-1286-6 Base Product Number: SPMWHT541

Win Source Part Number: 1238364-SPMWHT541ML5XAVMS0
Category: Optoelectronics>LED Lighting - White
Series: LM561C
Color: White, Warm
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm)
Lumens/Watt @ Current - Test: 181 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1286-1,1510-1286-2,1510-1286-6
Base Product Number: SPMWHT541

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1286-2-ND 1238364-SPMWHT541ML5XAVMS0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Leads
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NMP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details