Manufacturer: Samsung
Win Source Part Number: 897142-SPMWHT541ML5X
Series: LM561C
Features: LED Lighting series White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000
LED Lighting LM561C White, Warm 3000K 2.75V 65mA 120° 4-SMD, Flat Leads
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 897142-SPMWHT541ML5XAVKS6 | SPMWHT541ML5XAVKS6-ND |
| Product Name | Led Lighting - LED Lighting - White - SPMWHT541ML5XAVKS6 | LED White Lighting |
| LED Package: | 4-SMD, Flat Leads | |
| LED Type | White | |
| Color Temperature | 3000 K |