Samsung Semiconductor Division LED White Lighting SPMWHT541ML5XATSS0

Description
LED LM561C NEUT WHT 4000K 5630
Request a Quote Datasheet
Description
LED LM561C NEUT WHT 4000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541ML5XATSS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561C NEUT WHT 4000K 5630

LED LM561C NEUT WHT 4000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541ML5XATSS0TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Flat disc LED lamps - SLR-322MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details