Samsung Electronics Co., Ltd. Led Lighting - LED Lighting - White - SPMWHT541ML5XARKS6 SPMWHT541ML5XARKS6

Description
Manufacturer: Samsung Win Source Part Number: 897139-SPMWHT541ML5X ARKS6 Series: LM561C Features: LED Lighting series White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 897139-SPMWHT541ML5X ARKS6 Series: LM561C Features: LED Lighting series White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - White - SPMWHT541ML5XARKS6 - 897139-SPMWHT541ML5XARKS6 - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - SPMWHT541ML5XARKS6
897139-SPMWHT541ML5XARKS6
Led Lighting - LED Lighting - White - SPMWHT541ML5XARKS6 897139-SPMWHT541ML5XARKS6
Manufacturer: Samsung Win Source Part Number: 897139-SPMWHT541ML5X ARKS6 Series: LM561C Features: LED Lighting series White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Family Name: SPMWHT541 Categories: Optoelectronics Case / Package: 5630 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 25000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.2000

Manufacturer: Samsung
Win Source Part Number: 897139-SPMWHT541ML5XARKS6
Series: LM561C
Features: LED Lighting series White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Family Name: SPMWHT541
Categories: Optoelectronics
Case / Package: 5630
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
LED White Lighting - SPMWHT541ML5XARKS6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541ML5XARKS6-ND
LED White Lighting SPMWHT541ML5XARKS6-ND
LED Lighting LM561C White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561C White, Cool 5000K 2.75V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897139-SPMWHT541ML5XARKS6 SPMWHT541ML5XARKS6-ND
Product Name Led Lighting - LED Lighting - White - SPMWHT541ML5XARKS6 LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details