Samsung Semiconductor Division LED White Lighting SPMWHT541MK7XAUSS0

Description
LED LM561C WARM WHT 3500K 2212
Request a Quote Datasheet
Description
LED LM561C WARM WHT 3500K 2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MK7XAUSS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561C WARM WHT 3500K 2212

LED LM561C WARM WHT 3500K 2212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MK7XAUSS0TR-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details