Samsung Semiconductor Division LED White Lighting SPMWHT541MJ7WAWKS0

Description
LED LM561B PLUS WHT 2700K 2212
Request a Quote Datasheet
Description
LED LM561B PLUS WHT 2700K 2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MJ7WAWKS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B PLUS WHT 2700K 2212

LED LM561B PLUS WHT 2700K 2212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MJ7WAWKS0TR-ND
Product Name LED White Lighting
LED Package: 2212 (5630 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details
3.5X2.8MM WHITE SMD LED (TYP. CCT=3000K) - AA3528VR41S-W2 - Kingbright Corporation
Specs
LED Type White
Viewing Angle 120 degrees
Luminous Intensity 1300 milliCandela
View Details