Win Source Part Number: 1238400-SPMWHT541MD5
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Warm
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 29lm (28lm ~ 30lm)
Lumens/Watt @ Current - Test: 151 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs
LED Lighting LM561B White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1238400-SPMWHT541MD5WAWKS3 | SPMWHT541MD5WAWKS3-ND |
| Product Name | Optoelectronics - LED Lighting - White | LED White Lighting |
| LED Type | White; Multi-Colored; White, Warm | White |
| Viewing Angle | 120 degrees | 120 degrees |
| Forward Voltage | 2.95 volts | 2.95 volts |