LED Lighting LM561B White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Win Source Part Number: 1238403-SPMWHT541MD5
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Warm
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 27lm (26lm ~ 28lm)
Lumens/Watt @ Current - Test: 141 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SPMWHT541MD5WAWKS2-ND | 1238403-SPMWHT541MD5WAWKS2 |
| Product Name | LED White Lighting | Optoelectronics - LED Lighting - White |
| LED Package: | 4-SMD, Flat Lead Exposed Pad | |
| LED Type | White | White; Multi-Colored; White, Warm |
| Color Temperature | 2700 K |