Samsung Semiconductor Division LED White Lighting SPMWHT541MD5WATMS1

Description
LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet
Description
LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MD5WATMS1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MD5WATMS1-ND
LED White Lighting SPMWHT541MD5WATMS1-ND
LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad

LED Lighting LM561B White, Neutral 4000K 2.9V 65mA 4-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238412-SPMWHT541MD5WATMS1
Optoelectronics - LED Lighting - White 1238412-SPMWHT541MD5WATMS1
Win Source Part Number: 1238412-SPMWHT541MD5 WATMS1 Category: Optoelectronics>LED Lighting - White Series: LM561B Color: White, Neutral Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 Mounting: SMD (SMT) Current - Max: 150mA Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 65mA CCT (K): 4000K Thermal Resistance of Package: 16°C/W Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238412-SPMWHT541MD5WATMS1
Category: Optoelectronics>LED Lighting - White
Series: LM561B
Color: White, Neutral
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Max: 150mA
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 65mA
CCT (K): 4000K
Thermal Resistance of Package: 16°C/W
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MD5WATMS1-ND 1238412-SPMWHT541MD5WATMS1
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Lead Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details