Samsung Semiconductor Division LED White Lighting SPMWHT32BMD5YBV3S0

Description
LED Lighting LM302C White, Warm 3000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302C White, Warm 3000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2410-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2410-1-ND
LED White Lighting 1510-2410-1-ND
LED Lighting LM302C White, Warm 3000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Warm 3000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2410-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2410-2-ND
LED White Lighting 1510-2410-2-ND
LED Lighting LM302C White, Warm 3000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Warm 3000K 3-Step MacAdam Ellipse 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238631-SPMWHT32BMD5YBV3S0
Optoelectronics - LED Lighting - White 1238631-SPMWHT32BMD5YBV3S0
Win Source Part Number: 1238631-SPMWHT32BMD5 YBV3S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 60lm (54lm ~ 66lm) Lumens/Watt @ Current - Test: 156 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHT32BMD5YBV3S0,1 510-2410-1,1510-2410 -2,1510-2410-6 Base Product Number: SPMWHT32 Product Status: Not For New Designs

Win Source Part Number: 1238631-SPMWHT32BMD5YBV3S0
Category: Optoelectronics>LED Lighting - White
Series: LM302C
Color: White, Warm
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 65mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 60lm (54lm ~ 66lm)
Lumens/Watt @ Current - Test: 156 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWHT32BMD5YBV3S0,1510-2410-1,1510-2410-2,1510-2410-6
Base Product Number: SPMWHT32
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2410-1-ND 1238631-SPMWHT32BMD5YBV3S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-XZDGK55W-A2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 67-1710-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
3 suppliers