Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT32BMD5YBP0S0

Description
Win Source Part Number: 1238613-SPMWHT32BMD5 YBP0S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT32 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238613-SPMWHT32BMD5 YBP0S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT32 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238613-SPMWHT32BMD5YBP0S0
Optoelectronics - LED Lighting - White 1238613-SPMWHT32BMD5YBP0S0
Win Source Part Number: 1238613-SPMWHT32BMD5 YBP0S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Cool Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 6500K Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT32 Product Status: Not For New Designs

Win Source Part Number: 1238613-SPMWHT32BMD5YBP0S0
Category: Optoelectronics>LED Lighting - White
Series: LM302C
Color: White, Cool
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 65mA
CCT (K): 6500K
Flux @ 25°C, Current - Test: 64lm (58lm ~ 70lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT32
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238613-SPMWHT32BMD5YBP0S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Led, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8254 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details