Samsung Semiconductor Division LED White Lighting SPMWHT32BMD3YBV0S0

Description
LED Lighting LM302C White, Warm 3000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302C White, Warm 3000K 5.9V 65mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2401-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2401-2-ND
LED White Lighting 1510-2401-2-ND
LED Lighting LM302C White, Warm 3000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Warm 3000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2401-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2401-1-ND
LED White Lighting 1510-2401-1-ND
LED Lighting LM302C White, Warm 3000K 5.9V 65mA 115° 1212 (3030 Metric)

LED Lighting LM302C White, Warm 3000K 5.9V 65mA 115° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238628-SPMWHT32BMD3YBV0S0
Optoelectronics - LED Lighting - White 1238628-SPMWHT32BMD3YBV0S0
Win Source Part Number: 1238628-SPMWHT32BMD3 YBV0S0 Category: Optoelectronics>LED Lighting - White Series: LM302C Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 68lm (62lm ~ 74lm) Lumens/Watt @ Current - Test: 177 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHT32BMD3YBV0S0,1 510-2401-2,1510-2401 -1,1510-2401-6 Base Product Number: SPMWHT32 Product Status: Not For New Designs

Win Source Part Number: 1238628-SPMWHT32BMD3YBV0S0
Category: Optoelectronics>LED Lighting - White
Series: LM302C
Color: White, Warm
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 68lm (62lm ~ 74lm)
Lumens/Watt @ Current - Test: 177 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWHT32BMD3YBV0S0,1510-2401-2,1510-2401-1,1510-2401-6
Base Product Number: SPMWHT32
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2401-2-ND 1238628-SPMWHT32BMD3YBV0S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details