Samsung Semiconductor Division LED White Lighting SPMWHT329FD5YBR0S0

Description
LED Lighting LM302B White, Cool 5000K 5.9V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM302B White, Cool 5000K 5.9V 150mA 115° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1573-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1573-2-ND
LED White Lighting 1510-1573-2-ND
LED Lighting LM302B White, Cool 5000K 5.9V 150mA 115° 1212 (3030 Metric)

LED Lighting LM302B White, Cool 5000K 5.9V 150mA 115° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238642-SPMWHT329FD5YBR0S0
Optoelectronics - LED Lighting - White 1238642-SPMWHT329FD5YBR0S0
Win Source Part Number: 1238642-SPMWHT329FD5 YBR0S0 Category: Optoelectronics>LED Lighting - White Series: LM302B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 5.9V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 124lm (115lm ~ 133lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 8°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1573-6,1510-157 3-1,1510-1573-2 Product Status: Obsolete

Win Source Part Number: 1238642-SPMWHT329FD5YBR0S0
Category: Optoelectronics>LED Lighting - White
Series: LM302B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 124lm (115lm ~ 133lm)
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1573-6,1510-1573-1,1510-1573-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1573-2-ND 1238642-SPMWHT329FD5YBR0S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details