Win Source Part Number: 1238658-SPMWHT329FD3
Category: Optoelectronics>LED Lighting - White
Series: LM302B
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 5.9V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 124lm (115lm ~ 133lm)
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 8°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238658-SPMWHT329FD3YBTKS0 |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Neutral |