Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT328FD7WAR0S0

Description
Win Source Part Number: 1238872-SPMWHT328FD7 WAR0S0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1238872-SPMWHT328FD7 WAR0S0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238872-SPMWHT328FD7WAR0S0
Optoelectronics - LED Lighting - White 1238872-SPMWHT328FD7WAR0S0
Win Source Part Number: 1238872-SPMWHT328FD7 WAR0S0 Category: Optoelectronics>LED Lighting - White Series: LM301A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 7°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT328 Product Status: Not For New Designs

Win Source Part Number: 1238872-SPMWHT328FD7WAR0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301A
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 500mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 46lm (42lm ~ 50lm)
Lumens/Watt @ Current - Test: 108 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 7°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT328
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238872-SPMWHT328FD7WAR0S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 67-2188-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers
Wide Angle TO-46 850 nm Emitter - OD-850W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details