Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT327FD7YBV0S0

Description
Win Source Part Number: 1238681-SPMWHT327FD7 YBV0S0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 93lm (85lm ~ 101lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238681-SPMWHT327FD7 YBV0S0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 93lm (85lm ~ 101lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238681-SPMWHT327FD7YBV0S0
Optoelectronics - LED Lighting - White 1238681-SPMWHT327FD7YBV0S0
Win Source Part Number: 1238681-SPMWHT327FD7 YBV0S0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 93lm (85lm ~ 101lm) Lumens/Watt @ Current - Test: 102 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238681-SPMWHT327FD7YBV0S0
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 93lm (85lm ~ 101lm)
Lumens/Watt @ Current - Test: 102 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238681-SPMWHT327FD7YBV0S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 754-1511-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 650 nm (5740 to 6500 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1132-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details