Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT327FD7YBTMS0

Description
Win Source Part Number: 1238691-SPMWHT327FD7 YBTMS0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 97lm (89lm ~ 105lm) Lumens/Watt @ Current - Test: 106 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238691-SPMWHT327FD7 YBTMS0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 97lm (89lm ~ 105lm) Lumens/Watt @ Current - Test: 106 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238691-SPMWHT327FD7YBTMS0
Optoelectronics - LED Lighting - White 1238691-SPMWHT327FD7YBTMS0
Win Source Part Number: 1238691-SPMWHT327FD7 YBTMS0 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.1V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 97lm (89lm ~ 105lm) Lumens/Watt @ Current - Test: 106 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238691-SPMWHT327FD7YBTMS0
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.1V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 97lm (89lm ~ 105lm)
Lumens/Watt @ Current - Test: 106 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238691-SPMWHT327FD7YBTMS0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details