LED Lighting LM302A White, Warm 2700K 6.3V 150mA 120° 1212 (3030 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | SPMWHT327FD5GBW0S4-ND |
| Product Name | LED White Lighting |
| LED Package: | 1212 (3030 Metric) |
| LED Type | White |
| Color Temperature | 2700 K |