Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT327FD3GBTMS3

Description
Win Source Part Number: 1238718-SPMWHT327FD3 GBTMS3 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 121lm (117lm ~ 125lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1238718-SPMWHT327FD3 GBTMS3 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 121lm (117lm ~ 125lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238718-SPMWHT327FD3GBTMS3
Optoelectronics - LED Lighting - White 1238718-SPMWHT327FD3GBTMS3
Win Source Part Number: 1238718-SPMWHT327FD3 GBTMS3 Category: Optoelectronics>LED Lighting - White Series: LM302A Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 4000K Flux @ 25°C, Current - Test: 121lm (117lm ~ 125lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT327 Product Status: Not For New Designs

Win Source Part Number: 1238718-SPMWHT327FD3GBTMS3
Category: Optoelectronics>LED Lighting - White
Series: LM302A
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 121lm (117lm ~ 125lm)
Lumens/Watt @ Current - Test: 128 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT327
Product Status: Not For New Designs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238718-SPMWHT327FD3GBTMS3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LEDs - 2672308P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.1 volts
Lens Type Domed Lens
View Details
2 suppliers
LED Indication - Discrete - 1497-XZFBB105SCT-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details