Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWHT325AD7YBW0S0

Description
Win Source Part Number: 1238561-SPMWHT325AD7 YBW0S0 Category: Optoelectronics>LED Lighting - White Series: LM362A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 5.96V Current - Test: 100mA CCT (K): 2700K Flux @ 25°C, Current - Test: 56lm (48lm ~ 63lm) Lumens/Watt @ Current - Test: 94 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: 3623 Dimension: 0.142" L x 0.091" W (3.60mm x 2.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1054-2,1510-105 4-1,1510-1054-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238561-SPMWHT325AD7 YBW0S0 Category: Optoelectronics>LED Lighting - White Series: LM362A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 5.96V Current - Test: 100mA CCT (K): 2700K Flux @ 25°C, Current - Test: 56lm (48lm ~ 63lm) Lumens/Watt @ Current - Test: 94 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: 3623 Dimension: 0.142" L x 0.091" W (3.60mm x 2.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1054-2,1510-105 4-1,1510-1054-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238561-SPMWHT325AD7YBW0S0
Optoelectronics - LED Lighting - White 1238561-SPMWHT325AD7YBW0S0
Win Source Part Number: 1238561-SPMWHT325AD7 YBW0S0 Category: Optoelectronics>LED Lighting - White Series: LM362A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 5.96V Current - Test: 100mA CCT (K): 2700K Flux @ 25°C, Current - Test: 56lm (48lm ~ 63lm) Lumens/Watt @ Current - Test: 94 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: 3623 Dimension: 0.142" L x 0.091" W (3.60mm x 2.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1054-2,1510-105 4-1,1510-1054-6 Product Status: Obsolete

Win Source Part Number: 1238561-SPMWHT325AD7YBW0S0
Category: Optoelectronics>LED Lighting - White
Series: LM362A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 5.96V
Current - Test: 100mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 56lm (48lm ~ 63lm)
Lumens/Watt @ Current - Test: 94 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: 3623
Dimension: 0.142" L x 0.091" W (3.60mm x 2.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1054-2,1510-1054-1,1510-1054-6
Product Status: Obsolete

Buy Now Datasheet
LED White Lighting - 1510-1054-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1054-2-ND
LED White Lighting 1510-1054-2-ND
LED Lighting LM362A White, Warm 2700K 5.96V 100mA 120° 2-SMD, No Lead

LED Lighting LM362A White, Warm 2700K 5.96V 100mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238561-SPMWHT325AD7YBW0S0 1510-1054-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 5.96 volts 5.96 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details