Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT228FD5BAV0S0

Description
Win Source Part Number: 1239651-SPMWHT228FD5 BAV0S0 Category: Optoelectronics>LED Lighting - White Series: LM281A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.15V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 57lm (52lm ~ 63lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 24°C/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 2835 Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1239651-SPMWHT228FD5 BAV0S0 Category: Optoelectronics>LED Lighting - White Series: LM281A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.15V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 57lm (52lm ~ 63lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 24°C/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 2835 Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239651-SPMWHT228FD5BAV0S0
Optoelectronics - LED Lighting - White 1239651-SPMWHT228FD5BAV0S0
Win Source Part Number: 1239651-SPMWHT228FD5 BAV0S0 Category: Optoelectronics>LED Lighting - White Series: LM281A Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.15V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 57lm (52lm ~ 63lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 24°C/W Package / Case: 2-SMD, Flat Lead Supplier Device Package: 2835 Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239651-SPMWHT228FD5BAV0S0
Category: Optoelectronics>LED Lighting - White
Series: LM281A
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.15V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 57lm (52lm ~ 63lm)
Lumens/Watt @ Current - Test: 121 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 24°C/W
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: 2835
Dimension: 0.131" L x 0.110" W (3.32mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239651-SPMWHT228FD5BAV0S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Sylvania Backlight 2G Bl02 LED Module Yellow - MD-OS-BL02-Y - ECO Light LED
Specs
LED Type Yellow
Optical Power Output 350 milliwatts
View Details