Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHT221MD5WAV0S0

Description
Win Source Part Number: 1225045-SPMWHT221MD5 WAV0S0 Category: Optoelectronics>LED Lighting - White Series: LM231A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.86V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 25lm (20lm ~ 30lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 0909 (2323 Metric) Supplier Device Package: 2323 Dimension: 0.091" L x 0.091" W (2.30mm x 2.30mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1002-1,1510-100 2-6,1510-1002-2 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1225045-SPMWHT221MD5 WAV0S0 Category: Optoelectronics>LED Lighting - White Series: LM231A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.86V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 25lm (20lm ~ 30lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 0909 (2323 Metric) Supplier Device Package: 2323 Dimension: 0.091" L x 0.091" W (2.30mm x 2.30mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1002-1,1510-100 2-6,1510-1002-2 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1225045-SPMWHT221MD5WAV0S0
Optoelectronics - LED Lighting - White 1225045-SPMWHT221MD5WAV0S0
Win Source Part Number: 1225045-SPMWHT221MD5 WAV0S0 Category: Optoelectronics>LED Lighting - White Series: LM231A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.86V Current - Test: 65mA CCT (K): 3000K Flux @ 25°C, Current - Test: 25lm (20lm ~ 30lm) Lumens/Watt @ Current - Test: 134 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 20°C/W Package / Case: 0909 (2323 Metric) Supplier Device Package: 2323 Dimension: 0.091" L x 0.091" W (2.30mm x 2.30mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1002-1,1510-100 2-6,1510-1002-2 Product Status: Obsolete

Win Source Part Number: 1225045-SPMWHT221MD5WAV0S0
Category: Optoelectronics>LED Lighting - White
Series: LM231A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.86V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 25lm (20lm ~ 30lm)
Lumens/Watt @ Current - Test: 134 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 20°C/W
Package / Case: 0909 (2323 Metric)
Supplier Device Package: 2323
Dimension: 0.091" L x 0.091" W (2.30mm x 2.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1002-1,1510-1002-6,1510-1002-2
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1225045-SPMWHT221MD5WAV0S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details