OSRAM Opto Semiconductors LEDs GD PSLM31.14-RNSJ-25-1

Description
ams OSRAM GD PSLM31.14-RNSJ-25-1 LED
Request a Quote Datasheet
Description
ams OSRAM GD PSLM31.14-RNSJ-25-1 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1736422 - RS Components, Ltd.
Corby, Northants, United Kingdom
ams OSRAM GD PSLM31.14-RNSJ-25-1 LED

ams OSRAM GD PSLM31.14-RNSJ-25-1 LED

Supplier's Site
LEDs - 1736422P - RS Components, Ltd.
Corby, Northants, United Kingdom
ams OSRAM GD PSLM31.14-RNSJ-25-1 LED

ams OSRAM GD PSLM31.14-RNSJ-25-1 LED

Supplier's Site
LEDs - 1736410 - RS Components, Ltd.
Corby, Northants, United Kingdom
ams OSRAM GD PSLM31.14-RNSJ-25-1 LED

ams OSRAM GD PSLM31.14-RNSJ-25-1 LED

Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - Single Color
GD PSLM31.14-RNSJ-25-1
High Power LEDs - Single Color GD PSLM31.14-RNSJ-25-1
High Power LEDs - Single Color Blue 455nm DURIS S 5

High Power LEDs - Single Color Blue 455nm DURIS S 5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1736422 1736422P GD PSLM31.14-RNSJ-25-1
Product Name LEDs LEDs High Power LEDs - Single Color
LED Package: 3 x 3 x 0.6mm
LED Type Blue; White; Blue
Peak Wavelength 461 nm (4610 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details
Medium Angle TO-46 880 nm Emitter - OD-880L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details