Win Source Part Number: 1110113-SPMWHT221MD5
Category: Optoelectronics>LED Lighting - White
Series: LM231A
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.86V
Current - Test: 65mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 26lm (21lm ~ 31lm)
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 20°C/W
Package / Case: 0909 (2323 Metric)
Supplier Device Package: 2323
Dimension: 0.091" L x 0.091" W (2.30mm x 2.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1011-1,1510-101
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1110113-SPMWHT221MD5WAQMS0 |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |