SunLED Company, LLC LED Indication - Discrete XZM2DG45WT

Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1328-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1328-6-ND
LED Indication - Discrete 1497-1328-6-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1328-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1328-2-ND
LED Indication - Discrete 1497-1328-2-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1328-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1328-1-ND
LED Indication - Discrete 1497-1328-1-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1328-6-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XLUGY29M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details