Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWHF32AMD5XAV3S0

Description
Win Source Part Number: 1124656-SPMWHF32AMD5 XAV3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1124656-SPMWHF32AMD5 XAV3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1124656-SPMWHF32AMD5XAV3S0
Optoelectronics - LED Lighting - White 1124656-SPMWHF32AMD5XAV3S0
Win Source Part Number: 1124656-SPMWHF32AMD5 XAV3S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1124656-SPMWHF32AMD5XAV3S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 3000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm)
Lumens/Watt @ Current - Test: 201 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1124656-SPMWHF32AMD5XAV3S0
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details