Samsung Semiconductor Division LED White Lighting SPMWHD32AMVKXATKSW

Description
LED LM301B EVO WHT 4000K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WHT 4000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMVKXATKSWTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHT 4000K 1212

LED LM301B EVO WHT 4000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMVKXATKSWTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR343BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details