Samsung Semiconductor Division LED White Lighting SPMWHD32AMVKXAP3SW

Description
LED LM301B EVO WHITE 6500K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WHITE 6500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMVKXAP3SWTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHITE 6500K 1212

LED LM301B EVO WHITE 6500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMVKXAP3SWTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle - ALMD-LB37-SU002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details