Samsung Semiconductor Division LED White Lighting SPMWHD32AMV5XAP3SU

Description
LED LM301B EVO WHITE 6500K 1212
Request a Quote Datasheet
Description
LED LM301B EVO WHITE 6500K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV5XAP3SUTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHITE 6500K 1212

LED LM301B EVO WHITE 6500K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMV5XAP3SUCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B EVO WHITE 6500K 1212

LED LM301B EVO WHITE 6500K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV5XAP3SUTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBB54W-1CT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details