Samsung Semiconductor Division LED White Lighting SPMWHD32AMV3XARSSX

Description
LED LM301B COOL WHITE 5000K 5630
Request a Quote Datasheet
Description
LED LM301B COOL WHITE 5000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMV3XARSSXTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301B COOL WHITE 5000K 5630

LED LM301B COOL WHITE 5000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMV3XARSSXTR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details