Samsung Semiconductor Division LED White Lighting SPMWHD32AMH0XAV0PV

Description
LED LM301H EVO WM WHT 3000K 1212
Request a Quote Datasheet
Description
LED LM301H EVO WM WHT 3000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHD32AMH0XAV0PVCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM301H EVO WM WHT 3000K 1212

LED LM301H EVO WM WHT 3000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMH0XAV0PVDKR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301H EVO WM WHT 3000K 1212

LED LM301H EVO WM WHT 3000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWHD32AMH0XAV0PVTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM301H EVO WM WHT 3000K 1212

LED LM301H EVO WM WHT 3000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHD32AMH0XAV0PVCT-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details