Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAW0S0

Description
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2374-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2374-2-ND
LED White Lighting 1510-2374-2-ND
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2374-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2374-1-ND
LED White Lighting 1510-2374-1-ND
LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Warm 2700K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238862-SPMWHD32AMD5XAW0S0
Optoelectronics - LED Lighting - White 1238862-SPMWHD32AMD5XAW0S0
Win Source Part Number: 1238862-SPMWHD32AMD5 XAW0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Warm Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 2700K Flux @ 25°C, Current - Test: 34lm (32lm ~ 36lm) Lumens/Watt @ Current - Test: 190 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2374-2,1510-237 4-1,SPMWHD32AMD5XAW0 S0,1510-2374-6 Base Product Number: SPMWHD32

Win Source Part Number: 1238862-SPMWHD32AMD5XAW0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Warm
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 34lm (32lm ~ 36lm)
Lumens/Watt @ Current - Test: 190 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2374-2,1510-2374-1,SPMWHD32AMD5XAW0S0,1510-2374-6
Base Product Number: SPMWHD32

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2374-2-ND 1238862-SPMWHD32AMD5XAW0S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Circular high-brightness LED lamp - SLI-580DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers