Samsung Semiconductor Division LED White Lighting SPMWHD32AMD5XAT0S0

Description
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2380-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2380-1-ND
LED White Lighting 1510-2380-1-ND
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2380-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2380-2-ND
LED White Lighting 1510-2380-2-ND
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2380-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2380-6-ND
LED White Lighting 1510-2380-6-ND
LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301B White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238864-SPMWHD32AMD5XAT0S0
Optoelectronics - LED Lighting - White 1238864-SPMWHD32AMD5XAT0S0
Win Source Part Number: 1238864-SPMWHD32AMD5 XAT0S0 Category: Optoelectronics>LED Lighting - White Series: LM301B Color: White, Neutral Height - Seated (Max): 0.033" (0.85mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm) Lumens/Watt @ Current - Test: 212 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 7.5°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPMWHD32AMD5XAT0S0,1 510-2380-6,1510-2380 -2,1510-2380-1 Base Product Number: SPMWHD32

Win Source Part Number: 1238864-SPMWHD32AMD5XAT0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301B
Color: White, Neutral
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 38lm (36lm ~ 40lm)
Lumens/Watt @ Current - Test: 212 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 7.5°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPMWHD32AMD5XAT0S0,1510-2380-6,1510-2380-2,1510-2380-1
Base Product Number: SPMWHD32

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2380-1-ND 1238864-SPMWHD32AMD5XAT0S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1125-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details