Samsung Semiconductor Division LED White Lighting SPMWH3327FS7GAR3SF

Description
LED LM302D COOL WHITE 5000K 1212
Request a Quote Datasheet
Description
LED LM302D COOL WHITE 5000K 1212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH3327FS7GAR3SFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LM302D COOL WHITE 5000K 1212

LED LM302D COOL WHITE 5000K 1212

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3327FS7GAR3SFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LM302D COOL WHITE 5000K 1212

LED LM302D COOL WHITE 5000K 1212

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWH3327FS7GAR3SFTR-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details