Samsung Semiconductor Division LED White Lighting SPMWH3326MS7WAW3SD

Description
LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH3326MS7WAW3SDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MS7WAW3SDTR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301D White, Warm 2700K 3-Step MacAdam Ellipse 2.72V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238825-SPMWH3326MS7WAW3SD
Optoelectronics - LED Lighting - White 1238825-SPMWH3326MS7WAW3SD
Win Source Part Number: 1238825-SPMWH3326MS7 WAW3SD Category: Optoelectronics>LED Lighting - White Series: LM301D Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.72V Current - Test: 65mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 28lm (27lm ~ 29lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MS7WAW 3SDCT,1510-SPMWH3326 MS7WAW3SDTR,1510-SPM WH3326MS7WAW3SDDKR Base Product Number: SPMWH3326

Win Source Part Number: 1238825-SPMWH3326MS7WAW3SD
Category: Optoelectronics>LED Lighting - White
Series: LM301D
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.72V
Current - Test: 65mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 28lm (27lm ~ 29lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH3326MS7WAW3SDCT,1510-SPMWH3326MS7WAW3SDTR,1510-SPMWH3326MS7WAW3SDDKR
Base Product Number: SPMWH3326

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPMWH3326MS7WAW3SDCT-ND 1238825-SPMWH3326MS7WAW3SD
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual color mini-mold Chip LED - SML522BUNW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details