Samsung Semiconductor Division LED White Lighting SPMWH3326MP5WAU3S0

Description
LED Lighting LM301Z+ White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LM301Z+ White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWH3326MP5WAU3S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MP5WAU3S0CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Warm 3500K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238766-SPMWH3326MP5WAU3S0
Optoelectronics - LED Lighting - White 1238766-SPMWH3326MP5WAU3S0
Win Source Part Number: 1238766-SPMWH3326MP5 WAU3S0 Category: Optoelectronics>LED Lighting - White Series: LM301Z+ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 3500K Flux @ 25°C, Current - Test: 34lm (32lm ~ 36lm) Lumens/Watt @ Current - Test: 190 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MP5WAU 3S0TR,1510-SPMWH3326 MP5WAU3S0DKR,1510-SP MWH3326MP5WAU3S0CT Base Product Number: SPMWH3326

Win Source Part Number: 1238766-SPMWH3326MP5WAU3S0
Category: Optoelectronics>LED Lighting - White
Series: LM301Z+
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 34lm (32lm ~ 36lm)
Lumens/Watt @ Current - Test: 190 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH3326MP5WAU3S0TR,1510-SPMWH3326MP5WAU3S0DKR,1510-SPMWH3326MP5WAU3S0CT
Base Product Number: SPMWH3326

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SPMWH3326MP5WAU3S0TR-ND 1238766-SPMWH3326MP5WAU3S0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1212 (3030 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE1081C - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 810 nm (8100 Å)
View Details