Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPMWH3326MP5WAT0S0

Description
Win Source Part Number: 1238756-SPMWH3326MP5 WAT0S0 Category: Optoelectronics>LED Lighting - White Series: LM301Z+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MP5WAT 0S0TR Base Product Number: SPMWH3326
Request a Quote Datasheet
Description
Win Source Part Number: 1238756-SPMWH3326MP5 WAT0S0 Category: Optoelectronics>LED Lighting - White Series: LM301Z+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MP5WAT 0S0TR Base Product Number: SPMWH3326
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238756-SPMWH3326MP5WAT0S0
Optoelectronics - LED Lighting - White 1238756-SPMWH3326MP5WAT0S0
Win Source Part Number: 1238756-SPMWH3326MP5 WAT0S0 Category: Optoelectronics>LED Lighting - White Series: LM301Z+ Color: White, Neutral Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm) Lumens/Watt @ Current - Test: 201 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPMWH3326MP5WAT 0S0TR Base Product Number: SPMWH3326

Win Source Part Number: 1238756-SPMWH3326MP5WAT0S0
Category: Optoelectronics>LED Lighting - White
Series: LM301Z+
Color: White, Neutral
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 36lm (34lm ~ 38lm)
Lumens/Watt @ Current - Test: 201 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPMWH3326MP5WAT0S0TR
Base Product Number: SPMWH3326

Buy Now Datasheet
LED White Lighting - 1510-SPMWH3326MP5WAT0S0TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LM301Z+ White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

LED Lighting LM301Z+ White, Neutral 4000K 2.75V 65mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238756-SPMWH3326MP5WAT0S0 1510-SPMWH3326MP5WAT0S0TR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details