Broadcom Inc. LED White Lighting ASMF-PWG2-N45D0

Description
LED Lighting - White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-4176-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-4176-2-ND
LED White Lighting 516-4176-2-ND
LED Lighting - White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)

LED Lighting - White, Neutral 4000K 6.3V 150mA 120° 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMF-PWG2-N45D0
High Power LEDs - White ASMF-PWG2-N45D0
High Power LEDs - White RL 1W 3030 White LED

High Power LEDs - White RL 1W 3030 White LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4176-2-ND ASMF-PWG2-N45D0
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 6500 K
Viewing Angle 120 degrees
View Details