Win Source Part Number: 1238791-SPMWH3326MD7
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White, Warm
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 50,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 26lm (25lm ~ 28lm)
Lumens/Watt @ Current - Test: 145 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238791-SPMWH3326MD7WAVYSA |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Warm |