Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326MD7WAT0SA

Description
Win Source Part Number: 1238795-SPMWH3326MD7 WAT0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Neutral Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm) Lumens/Watt @ Current - Test: 157 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238795-SPMWH3326MD7 WAT0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Neutral Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm) Lumens/Watt @ Current - Test: 157 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238795-SPMWH3326MD7WAT0SA
Optoelectronics - LED Lighting - White 1238795-SPMWH3326MD7WAT0SA
Win Source Part Number: 1238795-SPMWH3326MD7 WAT0SA Category: Optoelectronics>LED Lighting - White Series: LM301Z Color: White, Neutral Height - Seated (Max): 0.024" (0.60mm) Standard Package: 50,000 Mounting: SMD (SMT) Current - Max: 400mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.75V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm) Lumens/Watt @ Current - Test: 157 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1238795-SPMWH3326MD7WAT0SA
Category: Optoelectronics>LED Lighting - White
Series: LM301Z
Color: White, Neutral
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 50,000
Mounting: SMD (SMT)
Current - Max: 400mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.75V
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 28lm (26lm ~ 29lm)
Lumens/Watt @ Current - Test: 157 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238795-SPMWH3326MD7WAT0SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details