Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3326FD5GBR3SA

Description
Win Source Part Number: 1238566-SPMWH3326FD5 GBR3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 135lm (130lm ~ 140lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2278-2,SPMWH332 6FD5GBRUSA,1510-2278 -6,SPMWH3326FD5GBRUS A,1510-2278-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238566-SPMWH3326FD5 GBR3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 135lm (130lm ~ 140lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2278-2,SPMWH332 6FD5GBRUSA,1510-2278 -6,SPMWH3326FD5GBRUS A,1510-2278-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238566-SPMWH3326FD5GBR3SA
Optoelectronics - LED Lighting - White 1238566-SPMWH3326FD5GBR3SA
Win Source Part Number: 1238566-SPMWH3326FD5 GBR3SA Category: Optoelectronics>LED Lighting - White Series: LM302Z Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 200mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 6.3V Current - Test: 150mA CCT (K): 5000K Flux @ 25°C, Current - Test: 135lm (130lm ~ 140lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 12°C/W Package / Case: 1212 (3030 Metric) Supplier Device Package: 3030 Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2278-2,SPMWH332 6FD5GBRUSA,1510-2278 -6,SPMWH3326FD5GBRUS A,1510-2278-1 Product Status: Obsolete

Win Source Part Number: 1238566-SPMWH3326FD5GBR3SA
Category: Optoelectronics>LED Lighting - White
Series: LM302Z
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 200mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 135lm (130lm ~ 140lm)
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 12°C/W
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2278-2,SPMWH3326FD5GBRUSA,1510-2278-6,SPMWH3326FD5GBRUSA,1510-2278-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238566-SPMWH3326FD5GBR3SA
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details