Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH3228FD5WAVMS2

Description
Win Source Part Number: 1239303-SPMWH3228FD5 WAVMS2 Category: Optoelectronics>LED Lighting - White Series: LM281BZ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm) Lumens/Watt @ Current - Test: 120 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239303-SPMWH3228FD5 WAVMS2 Category: Optoelectronics>LED Lighting - White Series: LM281BZ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm) Lumens/Watt @ Current - Test: 120 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239303-SPMWH3228FD5WAVMS2
Optoelectronics - LED Lighting - White 1239303-SPMWH3228FD5WAVMS2
Win Source Part Number: 1239303-SPMWH3228FD5 WAVMS2 Category: Optoelectronics>LED Lighting - White Series: LM281BZ Color: White, Warm Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 160mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.1V Current - Test: 150mA CCT (K): 3000K Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm) Lumens/Watt @ Current - Test: 120 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 25°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH3228 Product Status: Not For New Designs

Win Source Part Number: 1239303-SPMWH3228FD5WAVMS2
Category: Optoelectronics>LED Lighting - White
Series: LM281BZ
Color: White, Warm
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 160mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.1V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 56lm (54lm ~ 58lm)
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 25°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH3228
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239303-SPMWH3228FD5WAVMS2
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details