Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPMWH22296Q7SGRMS1

Description
Win Source Part Number: 1238954-SPMWH22296Q7 SGRMS1 Category: Optoelectronics>LED Lighting - White Series: LM283BS+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 61lm (58lm ~ 63lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22296
Request a Quote Datasheet
Description
Win Source Part Number: 1238954-SPMWH22296Q7 SGRMS1 Category: Optoelectronics>LED Lighting - White Series: LM283BS+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 61lm (58lm ~ 63lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22296
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238954-SPMWH22296Q7SGRMS1
Optoelectronics - LED Lighting - White 1238954-SPMWH22296Q7SGRMS1
Win Source Part Number: 1238954-SPMWH22296Q7 SGRMS1 Category: Optoelectronics>LED Lighting - White Series: LM283BS+ Color: White, Cool Height - Seated (Max): 0.030" (0.75mm) Standard Package: 40,000 Mounting: SMD (SMT) Current - Max: 70mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 9.4V Current - Test: 60mA CCT (K): 5000K Flux @ 25°C, Current - Test: 61lm (58lm ~ 63lm) Lumens/Watt @ Current - Test: 108 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 15°C/W Package / Case: 1113 (2835 Metric) Supplier Device Package: 2835 Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWH22296

Win Source Part Number: 1238954-SPMWH22296Q7SGRMS1
Category: Optoelectronics>LED Lighting - White
Series: LM283BS+
Color: White, Cool
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 40,000
Mounting: SMD (SMT)
Current - Max: 70mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 9.4V
Current - Test: 60mA
CCT (K): 5000K
Flux @ 25°C, Current - Test: 61lm (58lm ~ 63lm)
Lumens/Watt @ Current - Test: 108 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 15°C/W
Package / Case: 1113 (2835 Metric)
Supplier Device Package: 2835
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWH22296

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238954-SPMWH22296Q7SGRMS1
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details